Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.12
Convert From Coax Type | AMC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC RP |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
RF Adapters-Between Series RP TNC BULKHEAD JACK | Rapid Electronics |
Bulkhead Adapter, Amc Jack-Tnc Jack | Newark Electronics |
RF / Coaxial Adapter, AMC, Jack, TNC RP, Jack, Straight Bulkhead Adapter, 50 ohm | Avnet America |
Connector | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-6112?
Additional datasheets, footprints and schematics for 031-6112 are listed on our Part Details page. You can also find images and similar parts to 031-6112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-6112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-6112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-6112 fall under?
The 031-6112 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 031-6112 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-6112 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-6112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-6112 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 031-6112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-6112 often in real-time on the comparison pages.
What if I can't find stock of 031-6112?
You can fill out our help required form which you can use to request a quote for 031-6112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.