Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
Rf/Coaxial Bnc Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
Connector | RS Americas |
RF / Coaxial Connector, BNC Coaxial, Right Angle Bulkhead Jack, Solder, 50 ohm | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5538-10RFX?
Additional datasheets, footprints and schematics for 031-5538-10RFX are listed on our Part Details page. You can also find images and similar parts to 031-5538-10RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5538-10RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5538-10RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5538-10RFX fall under?
The 031-5538-10RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-5538-10RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5538-10RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5538-10RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-5538-10RFX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 031-5538-10RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5538-10RFX often in real-time on the comparison pages.
What if I can't find stock of 031-5538-10RFX?
You can fill out our help required form which you can use to request a quote for 031-5538-10RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.