Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
208
in stock
|
Buy Now | |
TTI Europe
from US$2.22
|
560
in stock
|
Buy Now | |
element14
from US$2.65
|
542
in stock
|
Buy Now | |
Farnell
from US$2.16
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
126
in stock
|
Buy Now | |
RS Americas
from US$2.19
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
64
in stock
|
Buy Now | |
Rutronik
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | 31 Series |
SVHC | No SVHC (15-Jan-2018) |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
BNC Right Angle PCB Jack, Through Hole | RS |
Rf/Coaxial Bnc Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
Connector RF BNC Rt. Angle PCB Jack Bulkhead Mount 50 Ohm Nickel | Amphenol RF 031-5431-10RFX | RS Americas |
Socket | Transfer Multisort Elektronik |
01P CONN BNC JACK 12G 75OHM | Rutronik |
RF / Coaxial Connector, BNC Coaxial, Right Angle Bulkhead Jack, Through Hole Right Angle, 50 ohm | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5431-10RFX?
Additional datasheets, footprints and schematics for 031-5431-10RFX are listed on our Part Details page. You can also find images and similar parts to 031-5431-10RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5431-10RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5431-10RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5431-10RFX fall under?
The 031-5431-10RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-5431-10RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5431-10RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5431-10RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-5431-10RFX have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 031-5431-10RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5431-10RFX often in real-time on the comparison pages.
What if I can't find stock of 031-5431-10RFX?
You can fill out our help required form which you can use to request a quote for 031-5431-10RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.