Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Connector, Bnc, Jack, 50 Ohm, Pcb | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm | Avnet America |
Connector | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5431-1010?
Additional datasheets, footprints and schematics for 031-5431-1010 are listed on our Part Details page. You can also find images and similar parts to 031-5431-1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5431-1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5431-1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5431-1010 fall under?
The 031-5431-1010 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-5431-1010 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5431-1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5431-1010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-5431-1010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 031-5431-1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5431-1010 often in real-time on the comparison pages.
What if I can't find stock of 031-5431-1010?
You can fill out our help required form which you can use to request a quote for 031-5431-1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.