Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.87
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
1,350
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.35
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$3.92
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.92
|
8
in stock
|
Buy Now | |
Avnet America
-
|
101
in stock
|
Buy Now | |
Richardson RFPD
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG59, RG179, RG316 |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
BNC Right Angle PCB Jack, Through Hole, | RS |
Receptacle BNC 50 Ohms Right Angle Printed Circuit Type Nickel Finish | Amphenol RF 031-5431 | RS Americas |
Socket | Transfer Multisort Elektronik |
| Heilind Electronics |
RF / Coaxial Connector, BNC Coaxial, Right Angle Bulkhead Jack, Solder, 50 ohm | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5431?
Additional datasheets, footprints and schematics for 031-5431 are listed on our Part Details page. You can also find images and similar parts to 031-5431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5431 fall under?
The 031-5431 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-5431 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5431 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5431 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-5431 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 031-5431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5431 often in real-time on the comparison pages.
What if I can't find stock of 031-5431?
You can fill out our help required form which you can use to request a quote for 031-5431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.