Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
95
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
101
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.92
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
95
in stock
|
Buy Now | |
element14
from US$2.71
|
94
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
Receptacle BNC 50 Ohms Straight Printed Circuit Type Nickel Finish | Amphenol RF 031-5329-52RFX | RS Americas |
Socket | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER | Farnell |
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Solder, 50 ohm, RG58, RG59, RG179, RG316 | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5329-52RFX?
Additional datasheets, footprints and schematics for 031-5329-52RFX are listed on our Part Details page. You can also find images and similar parts to 031-5329-52RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5329-52RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5329-52RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5329-52RFX fall under?
The 031-5329-52RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-5329-52RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5329-52RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5329-52RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-5329-52RFX have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Farnell and element14 have stock available or on a lead time for 031-5329-52RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5329-52RFX often in real-time on the comparison pages.
What if I can't find stock of 031-5329-52RFX?
You can fill out our help required form which you can use to request a quote for 031-5329-52RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.