Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.44
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Rf/Coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder | Newark Electronics |
Receptacle BNC 50 Ohms Straight&frasl Bulkhead Receptacle Nickel Finish | Amphenol RF 031-4890-1 | RS Americas |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Beryllium Copper | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-4890-1?
Additional datasheets, footprints and schematics for 031-4890-1 are listed on our Part Details page. You can also find images and similar parts to 031-4890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-4890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-4890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-4890-1 fall under?
The 031-4890-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-4890-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-4890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-4890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-4890-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 031-4890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-4890-1 often in real-time on the comparison pages.
What if I can't find stock of 031-4890-1?
You can fill out our help required form which you can use to request a quote for 031-4890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.