Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.40
|
100
in stock
|
Buy Now | |
Farnell
from US$24.29
|
113
in stock
|
Buy Now | |
element14
from US$17.17
|
100
in stock
|
Buy Now | |
RS Americas
from US$16.46
|
93
in stock
|
Buy Now | |
Heilind Electronics
from US$20.05
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.05
|
1
in stock
|
Buy Now | |
Avnet America
from US$9.84
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174, RG179, RG187, RG188, RG316 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf Coaxial, Bnc, Straight Plug, 50Ohm | Newark Electronics |
Connector rf coaxial bnc str plug crimp/solder for rg 174 179 187 188 316 50 ohm | Amphenol RF 031-371 | RS Americas |
BNC STRAIGHT CRIMP PLUG FOR RG AMR31-371 | Heilind Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-371?
Additional datasheets, footprints and schematics for 031-371 are listed on our Part Details page. You can also find images and similar parts to 031-371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-371 fall under?
The 031-371 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-371 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-371 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-371 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-371 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Heilind Electronics have stock available or on a lead time for 031-371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-371 often in real-time on the comparison pages.
What if I can't find stock of 031-371?
You can fill out our help required form which you can use to request a quote for 031-371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.