Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.69
|
85
in stock
|
Buy Now | |
RS Americas
from US$6.96
|
113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.21
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$10.03
|
85
in stock
|
Buy Now | |
element14
from US$7.50
|
85
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
TTI Europe
from US$5.79
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG142 RG223 RG400 |
Contact Material | Brass |
Connector 50 Ohms Straight RG&frasl U 55 142 223 BNC Silver&frasl Gold P | Amphenol RF 031-326 | RS Americas |
Plug | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP | element14 |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Crimp, 50 ohm, RG142, RG223, RG400, Brass | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-326?
Additional datasheets, footprints and schematics for 031-326 are listed on our Part Details page. You can also find images and similar parts to 031-326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-326 fall under?
The 031-326 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-326 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-326 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-326 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 031-326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-326 often in real-time on the comparison pages.
What if I can't find stock of 031-326?
You can fill out our help required form which you can use to request a quote for 031-326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.