031-318 Part Information
Details for 031-318 by Amphenol
Cable Leads & Connectors>Connectors>RF / Coaxial Connectors & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.9400 |
5 | 14.4500 |
10 | 13.9600 |
25 | 12.6600 |
50 | 12.3300 |
100 | 11.0300 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type | BNC Coaxial |
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Frequency Max | 4GHz |
Alternative Part Descriptions
- RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Frequency Max:4GHz RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 031-318?
Additional datasheets, footprints and schematics for 031-318 are listed in our Part Details tab. You can also find the 031-318 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-318 in the Pricing & Inventory tab next to part details. You can view 031-318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-318 fall under?
The 031-318 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-318 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-318 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-318 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 031-318 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 031-318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-318 often in real-time on the comparison pages.
What if I can't find stock of 031-318?
You can fill out our help required form which you can use to request a quote for 031-318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.