Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.79
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
38
in stock
|
Buy Now | |
element14
from US$6.11
|
38
in stock
|
Buy Now | |
Powell Electronics
from US$6.03
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now | |
RS Americas
from US$5.43
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59, RG62 |
Contact Material | Brass |
Frequency Max | 11GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Tnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF / Coaxial Connector, TNC Coaxial, Straight Plug, Crimp, 50 ohm, RG59, RG62, Brass | Avnet America |
Connector rf coaxial tnc straight plug crimp-crimp for rg59 62 cable 50 ohm | Amphenol RF 031-2368 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-2368?
Additional datasheets, footprints and schematics for 031-2368 are listed on our Part Details page. You can also find images and similar parts to 031-2368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-2368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-2368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-2368 fall under?
The 031-2368 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-2368 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-2368 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-2368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-2368 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and Avnet America have stock available or on a lead time for 031-2368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-2368 often in real-time on the comparison pages.
What if I can't find stock of 031-2368?
You can fill out our help required form which you can use to request a quote for 031-2368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.