Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Connector rf coaxial tnc commercial blkhd recept front mount solder cup 50 ohm | Amphenol RF 031-2301-RFX | RS Americas |
Rf/Coaxial Tnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF / Coaxial Connector, TNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Beryllium Copper | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-2301-RFX?
Additional datasheets, footprints and schematics for 031-2301-RFX are listed on our Part Details page. You can also find images and similar parts to 031-2301-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-2301-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-2301-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-2301-RFX fall under?
The 031-2301-RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-2301-RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-2301-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-2301-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-2301-RFX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 031-2301-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-2301-RFX often in real-time on the comparison pages.
What if I can't find stock of 031-2301-RFX?
You can fill out our help required form which you can use to request a quote for 031-2301-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.