Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.70
|
610
in stock
|
Buy Now | |
Farnell
from US$13.91
|
980
in stock
|
Buy Now | |
element14
from US$12.21
|
610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.87
|
90
in stock
|
Buy Now | |
RS
from US$12.75
|
41
in stock
|
Buy Now | |
RS Americas
from US$12.02
|
10
in stock
|
Buy Now | |
Powell Electronics
from US$13.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.68
|
-
|
Buy Now | |
Richardson RFPD
from US$11.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG108A |
Contact Material | Brass |
Frequency Max | 500MHz |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Plug Str 50 Ohm Clamp/Sldr | Newark Electronics |
Plug | Transfer Multisort Elektronik |
RF Connector Twinax Straight Clamp Plug | RS |
Connector Plug Brass Nickel Finish TFE or Noryl Nickel 78 to 95 Ohms | Amphenol RF 031-224 | RS Americas |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm, RG108A, Brass | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-224?
Additional datasheets, footprints and schematics for 031-224 are listed on our Part Details page. You can also find images and similar parts to 031-224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-224 fall under?
The 031-224 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-224 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-224 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-224 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for 031-224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-224 often in real-time on the comparison pages.
What if I can't find stock of 031-224?
You can fill out our help required form which you can use to request a quote for 031-224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.