Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.36
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
1,151
in stock
|
Buy Now | |
element14
from US$3.22
|
1,151
in stock
|
Buy Now | |
Farnell
from US$3.98
|
1,151
in stock
|
Buy Now | |
Heilind Electronics
from US$4.05
|
704
in stock
|
Buy Now | |
RS Americas
from US$2.12
|
241
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.05
|
234
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Rf/Coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder | Newark Electronics |
BNC STR BLKHD JK,50OHM,SLD CUP UG-1094A/U | Heilind Electronics |
Connector BNC 50 Ohms Straight&frasl Bulkhead Receptacle Nickel Finish | Amphenol RF 031-2221 | RS Americas |
BNC Straight Jack Solder Cup 50 Ohm | RS |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Phosphor Bronze | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-2221?
Additional datasheets, footprints and schematics for 031-2221 are listed on our Part Details page. You can also find images and similar parts to 031-2221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-2221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-2221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-2221 fall under?
The 031-2221 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-2221 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-2221 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-2221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-2221 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 031-2221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-2221 often in real-time on the comparison pages.
What if I can't find stock of 031-2221?
You can fill out our help required form which you can use to request a quote for 031-2221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.