Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.48
|
851
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
5,386
in stock
|
Buy Now | |
Heilind Electronics
from US$3.25
|
2,241
in stock
|
Buy Now | |
element14
from US$2.00
|
851
in stock
|
Buy Now | |
Farnell
from US$2.57
|
851
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.25
|
672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
200
in stock
|
Buy Now | |
RS
from US$2.63
|
124
in stock
|
Buy Now | |
Powell Electronics
from US$2.79
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$2.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
RF Connector, BNC, Receptacle Jack, Solder Cup, Bulkhead, 50 Ohm, BNC Series | Amphenol RF 031-221 | RS Americas |
UG-1094/U | Heilind Electronics |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
Socket | Transfer Multisort Elektronik |
UG-1094/U BNC Straight Receptacle Jack S | RS |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm | Avnet America |
Where can I find additional details, specifications and documents for a 031-221?
Additional datasheets, footprints and schematics for 031-221 are listed on our Part Details page. You can also find images and similar parts to 031-221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-221 fall under?
The 031-221 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-221 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-221 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-221 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 031-221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-221 often in real-time on the comparison pages.
What if I can't find stock of 031-221?
You can fill out our help required form which you can use to request a quote for 031-221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.