Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.96
|
397
in stock
|
Buy Now | |
RS Americas
from US$10.93
|
948
in stock
|
Buy Now | |
element14
from US$9.15
|
397
in stock
|
Buy Now | |
Heilind Electronics
from US$13.73
|
214
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.73
|
64
in stock
|
Buy Now | |
Distrelec
from US$10.13
|
46
in stock
|
Buy Now | |
Avnet America
-
|
48
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
Adapter RF Coaxial BNC In-Series Bulkhead Jack-Jack Sealed 50 Ohm | Amphenol RF 031-220H | RS Americas |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
AMR31-220H | Heilind Electronics |
Amphenol RF RF Adapter, Straight, BNC Socket - BNC Socket, 50Ohm | Distrelec |
RF / Coaxial Adapter, BNC, Jack, BNC, Jack, Straight Bulkhead Adapter, 50 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-220H?
Additional datasheets, footprints and schematics for 031-220H are listed on our Part Details page. You can also find images and similar parts to 031-220H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-220H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-220H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-220H fall under?
The 031-220H is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 031-220H when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-220H you can contact the distributor directly for product support, shipping queries etc.
Is the 031-220H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-220H have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 031-220H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-220H often in real-time on the comparison pages.
What if I can't find stock of 031-220H?
You can fill out our help required form which you can use to request a quote for 031-220H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.