Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.69
|
132
in stock
|
Buy Now | |
RS Americas
from US$3.90
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.12
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
element14
from US$3.82
|
-
|
Buy Now | |
Richardson RFPD
from US$3.73
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Flanged Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
BNC 50OHM STRAIGHT PANEL | Heilind Electronics |
Receptacle BNC 50 Ohms Flange Receptacle Nickel Finish Silicone Rubber | Amphenol RF 031-203-RFX | RS Americas |
Socket | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Flanged Jack, Solder, 50 ohm | Avnet America |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER | element14 |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-203-RFX?
Additional datasheets, footprints and schematics for 031-203-RFX are listed on our Part Details page. You can also find images and similar parts to 031-203-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-203-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-203-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-203-RFX fall under?
The 031-203-RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-203-RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-203-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-203-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-203-RFX have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 031-203-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-203-RFX often in real-time on the comparison pages.
What if I can't find stock of 031-203-RFX?
You can fill out our help required form which you can use to request a quote for 031-203-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.