Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.83
|
101
in stock
|
Buy Now | |
Powell Electronics
from US$6.30
|
848
in stock
|
Buy Now | |
Heilind Electronics
from US$8.68
|
437
in stock
|
Buy Now | |
RS Americas
from US$6.41
|
309
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.68
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
101
in stock
|
Buy Now | |
element14
from US$5.83
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$14.33
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
Richardson RFPD
from US$5.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 RG142 RG400 |
Contact Material | Brass |
UG-88/U | Heilind Electronics |
Connector 50 Ohms Straight RG&frasl U 58 141 142 400 BNC Silver&frasl Go | Amphenol RF 031-2 | RS Americas |
Rf/Coaxial Bnc Plug Str 50 Ohm Clamp/Sldr | Newark Electronics |
Conn BNC PL 50Ohm Solder ST Cable Mount | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 031-2?
Additional datasheets, footprints and schematics for 031-2 are listed on our Part Details page. You can also find images and similar parts to 031-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-2 fall under?
The 031-2 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-2 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 031-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-2 often in real-time on the comparison pages.
What if I can't find stock of 031-2?
You can fill out our help required form which you can use to request a quote for 031-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.