Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.76
|
140
in stock
|
Buy Now | |
RS Americas
from US$8.35
|
213
in stock
|
Buy Now | |
Newark Electronics
from US$12.17
|
140
in stock
|
Buy Now | |
element14
from US$8.02
|
140
in stock
|
Buy Now | |
Distrelec
from US$3.45
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
16
in stock
|
Buy Now | |
Avnet America
from US$4.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Accessory Type | Shorting Plug Cap |
---|---|
For Use With | BNC Plugs CW-159/U |
Connector Body Material | Metal Body |
Product Range | - |
Connector Body Style | Straight Plug |
Connector Mounting | Free Hanging |
Connector Type | BNC Coaxial |
Coaxial/RF Cap-w/Chain BNC Shorting Male Nickel forBNCFemale Straight 75Ohms | Amphenol RF 031-17 | RS Americas |
Rf/Coaxial Cap | Newark Electronics |
Dust Cap / Cover, Shorting Cap and Chain, Shorting Plug Cap, BNC Plugs, CW-159/U, Metal Body | Avnet America |
DUST CAP | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-17?
Additional datasheets, footprints and schematics for 031-17 are listed on our Part Details page. You can also find images and similar parts to 031-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-17 fall under?
The 031-17 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-17 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-17 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 031-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-17 often in real-time on the comparison pages.
What if I can't find stock of 031-17?
You can fill out our help required form which you can use to request a quote for 031-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.