Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.63
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
1,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.61
|
951
in stock
|
Buy Now | |
TTI Europe
from US$6.09
|
378
in stock
|
Buy Now | |
Heilind Electronics
from US$11.61
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$13.01
|
204
in stock
|
Buy Now | |
PEI-Genesis
from US$10.45
|
109
in stock
|
Buy Now | |
Avnet America
from US$5.70
|
-
|
Buy Now | |
RS Americas
from US$8.75
|
-
|
Buy Now | |
element14
from US$8.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | ITT Cannon D*MA Series D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
RoHS Compliant | Yes |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 031-1007-054?
Additional datasheets, footprints and schematics for 031-1007-054 are listed on our Part Details page. You can also find images and similar parts to 031-1007-054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-1007-054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-1007-054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-1007-054 fall under?
The 031-1007-054 is listed under Connectors > D Sub Connectors & Components > D Sub Contacts.
Can I view similar or alternative parts?
You can view similar parts to 031-1007-054 when available in the D Sub Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-1007-054 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-1007-054 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-1007-054 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics Asia, TTI Europe, Heilind Electronics and Newark Electronics have stock available or on a lead time for 031-1007-054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-1007-054 often in real-time on the comparison pages.
What if I can't find stock of 031-1007-054?
You can fill out our help required form which you can use to request a quote for 031-1007-054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.