Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
576
in stock
|
Buy Now | |
Farnell
from US$5.63
|
2,096
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
1,549
in stock
|
Buy Now | |
element14
from US$4.54
|
1,549
in stock
|
Buy Now | |
Heilind Electronics
from US$8.14
|
675
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
638
in stock
|
Buy Now | |
Powell Electronics
from US$5.81
|
460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.14
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.77
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$6.47
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$6.24
|
27
in stock
|
Buy Now | |
Richardson RFPD
from US$5.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG59, RG179, RG316 |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm | Avnet America |
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder | Newark Electronics |
BNC BLKHD MT JACK, 50u SOLDER CONNECTOR-RF | Heilind Electronics |
Connector BNC 50 Ohms Straight&frasl Bulkhead Receptacle Nickel Finish | Amphenol RF 031-10 | RS Americas |
BNC Straight Jack Isolated Solder Cup | RS |
Socket | Transfer Multisort Elektronik |
Conn BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED | Rapid Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-10?
Additional datasheets, footprints and schematics for 031-10 are listed on our Part Details page. You can also find images and similar parts to 031-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-10 fall under?
The 031-10 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-10 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-10 have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 031-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-10 often in real-time on the comparison pages.
What if I can't find stock of 031-10?
You can fill out our help required form which you can use to request a quote for 031-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.