Status: | Unknown |
---|---|
Series: | MS Series |
RoHS: | Unknown |
Capacitance | 30µF |
---|---|
Voltage Rating | 220VAC |
Product Range | MS Series |
Lifetime @ Temperature | 500 hours @ 60°C |
Capacitance Tolerance | +25% -0% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 39mm |
Lead Spacing | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Height | 75mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Case Style | Can |
Capacitor Dielectric Type | Aluminium Electrolytic |
Voltage Rating VAC | 220V |
Cap, 30Μf, 220Vac, Alu Elec, Can | Newark Electronics |
CAP, 30µF, 220VAC, ALU ELEC, CAN | element14 |
Capacitor Motor Start MS 220VAC 30uF | RS |
Where can I find additional details, specifications and documents for a 030MS22AAMA1STD?
Additional datasheets, footprints and schematics for 030MS22AAMA1STD are listed on our Part Details page. You can also find images and similar parts to 030MS22AAMA1STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030MS22AAMA1STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030MS22AAMA1STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030MS22AAMA1STD fall under?
The 030MS22AAMA1STD is listed under Passive Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 030MS22AAMA1STD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030MS22AAMA1STD you can contact the distributor directly for product support, shipping queries etc.
Is the 030MS22AAMA1STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030MS22AAMA1STD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 030MS22AAMA1STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030MS22AAMA1STD often in real-time on the comparison pages.
What if I can't find stock of 030MS22AAMA1STD?
You can fill out our help required form which you can use to request a quote for 030MS22AAMA1STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.