| Status: | Unknown |
|---|---|
| Series: | DCR 030 Series |
| RoHS: | Unknown |
| Voltage Rating VAC | - |
|---|---|
| Output Power | 600W |
| External Height - Metric | 100mm |
| External Width - Metric | 145mm |
| External Depth - Metric | 166mm |
| External Height - Imperial | 3.94" |
| External Width - Imperial | 5.71" |
| External Depth - Imperial | 6.3" |
| Product Range | DCR 030 Series |
| SVHC | No SVHC (15-Jan-2018) |
| Fan Heater, 56V, 600W | Newark Electronics |
| Blower | TME |
Where can I find additional details, specifications and documents for a 03095.3-03?
Additional datasheets, footprints and schematics for 03095.3-03 are listed on our Part Details page. You can also find images and similar parts to 03095.3-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03095.3-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03095.3-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03095.3-03 fall under?
The 03095.3-03 is listed under STEGO Elektrotechnik Parts.
Can I view similar or alternative parts?
You can view similar parts to 03095.3-03 when available in the STEGO Elektrotechnik Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03095.3-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 03095.3-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03095.3-03 have stock available?
Authorised distributors including Newark Electronics and TME have stock available or on a lead time for 03095.3-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03095.3-03 often in real-time on the comparison pages.
What if I can't find stock of 03095.3-03?
You can fill out our help required form which you can use to request a quote for 03095.3-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.