| Status: | Unknown |
|---|---|
| Series: | DCR 030 Series |
| RoHS: | Unknown |
| Power Rating | 200W |
|---|---|
| Supply Voltage | 24VDC |
| External Height | 100mm |
| External Width | 145mm |
| External Depth | 166mm |
| Product Range | DCR 030 Series |
| Fan Heater, 24Vdc, 200W, 94Cfm | Newark Electronics |
Where can I find additional details, specifications and documents for a 03092.1-17?
Additional datasheets, footprints and schematics for 03092.1-17 are listed on our Part Details page. You can also find images and similar parts to 03092.1-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03092.1-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03092.1-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03092.1-17 fall under?
The 03092.1-17 is listed under Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters.
Can I view similar or alternative parts?
You can view similar parts to 03092.1-17 when available in the Fan Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03092.1-17 you can contact the distributor directly for product support, shipping queries etc.
Is the 03092.1-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03092.1-17 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03092.1-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03092.1-17 often in real-time on the comparison pages.
What if I can't find stock of 03092.1-17?
You can fill out our help required form which you can use to request a quote for 03092.1-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.