0308586000 Part Information
Details for 0308586000 by ITT Corporation
Connectors > Circular Connectors & Components > Circular Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.1120 |
10 | 0.1120 |
25 | 0.1120 |
50 | 0.1120 |
100 | 0.1120 |
250 | 0.1120 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | CA-Bayonet Series |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | ITT Cannon CA-Bayonet Circular Connectors |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:CA-Bayonet Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0308586000?
Additional datasheets, footprints and schematics for 0308586000 are listed in our Part Details tab. You can also find the 0308586000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0308586000 in the Pricing & Inventory tab next to part details. You can view 0308586000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0308586000 fall under?
The 0308586000 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0308586000 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0308586000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0308586000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0308586000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0308586000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0308586000 often in real-time on the comparison pages.
What if I can't find stock of 0308586000?
You can fill out our help required form which you can use to request a quote for 0308586000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.