Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Circular Connector, 12Pos, Plug, Flange | Newark Electronics |
SOCKET, FLANGE CHASSIS, 12 WAY | element14 |
Flange chassis socket with solder terminals, for front mounting | Lumberg 0308 12 | RS Americas |
Where can I find additional details, specifications and documents for a 0308 12?
Additional datasheets, footprints and schematics for 0308 12 are listed on our Part Details page. You can also find images and similar parts to 0308 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0308 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0308 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0308 12 fall under?
The 0308 12 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0308 12 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0308 12 you can contact the distributor directly for product support, shipping queries etc.
Is the 0308 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0308 12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0308 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0308 12 often in real-time on the comparison pages.
What if I can't find stock of 0308 12?
You can fill out our help required form which you can use to request a quote for 0308 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.