0304-2 06-1 Circular Connectors & Components by Lumberg

SOCKET PANEL FRONT MOUNT SWUM 6P

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Europe Avnet Europe
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Circular Connector Shell Style Panel Mount Receptacle
No. of Contacts 6Contacts
Circular Contact Type Solder Socket
Coupling Style Threaded
Connector Body Material -
Connector Body Plating -
Contact Material Brass
Contact Plating Silver, Silver Plated Contacts
SVHC No SVHC (15-Jan-2018)
Connector Mounting Panel Mount
Connector Type Circular Industrial
Contact Gender Socket
Contact Termination Solder
Contact Termination Type Solder
Gender Receptacle

Alternative Descriptions

Conn DIN Circular SKT 6 POS Solder ST Panel Mount 6 Terminal 1 Port Cardboard | Avnet Europe
SOCKET, PANEL, FRONT MOUNT, SWUM, 6P | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0304-2 06-1?

Additional datasheets, footprints and schematics for 0304-2 06-1 are listed on our Part Details page. You can also find images and similar parts to 0304-2 06-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0304-2 06-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0304-2 06-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0304-2 06-1 fall under?

The 0304-2 06-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0304-2 06-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0304-2 06-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 0304-2 06-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0304-2 06-1 have stock available?

Authorised distributors including Avnet Europe and Farnell have stock available or on a lead time for 0304-2 06-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0304-2 06-1 often in real-time on the comparison pages.

What if I can't find stock of 0304-2 06-1?

You can fill out our help required form which you can use to request a quote for 0304-2 06-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay