Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
SOCKET, PANEL MOUNT, 4WAY | Farnell |
Chassis Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, For Front Mounting Rohs Compliant: Yes |Lumberg 0304 04 | Newark Electronics |
Connector: M16 | Transfer Multisort Elektronik |
Connector circular din female front mount receptacle shielding 4 contact ip68 | RS Americas |
Lumberg Connect GmbH Front Panel Mount DIN, 5A, 250V, 4 Poles, Socket | Distrelec |
Conn DIN Connector SKT 4 POS Solder Lug ST Panel Mount 4 Terminal 1 Port Box | Avnet Europe |
Where can I find additional details, specifications and documents for a 0304 04?
Additional datasheets, footprints and schematics for 0304 04 are listed on our Part Details page. You can also find images and similar parts to 0304 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0304 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0304 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0304 04 fall under?
The 0304 04 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0304 04 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0304 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 0304 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0304 04 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 0304 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0304 04 often in real-time on the comparison pages.
What if I can't find stock of 0304 04?
You can fill out our help required form which you can use to request a quote for 0304 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.