03029-BP331YGZ Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 330PF, 16V, 0402 2%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 330pF
Voltage Rating 16V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 2%
Dielectric Characteristic C0G / NP0
MSL MSL 1 - Unlimited
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor, 330Pf, 16V, 0402 2% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03029-BP331YGZ?

Additional datasheets, footprints and schematics for 03029-BP331YGZ are listed on our Part Details page. You can also find images and similar parts to 03029-BP331YGZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03029-BP331YGZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03029-BP331YGZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03029-BP331YGZ fall under?

The 03029-BP331YGZ is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 03029-BP331YGZ when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03029-BP331YGZ you can contact the distributor directly for product support, shipping queries etc.

Is the 03029-BP331YGZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03029-BP331YGZ have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 03029-BP331YGZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03029-BP331YGZ often in real-time on the comparison pages.

What if I can't find stock of 03029-BP331YGZ?

You can fill out our help required form which you can use to request a quote for 03029-BP331YGZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay