Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Ceramic Capacitor, 0.1Uf, 16V, 0603 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a 03028-BR104YJZ?
Additional datasheets, footprints and schematics for 03028-BR104YJZ are listed on our Part Details page. You can also find images and similar parts to 03028-BR104YJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03028-BR104YJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03028-BR104YJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03028-BR104YJZ fall under?
The 03028-BR104YJZ is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 03028-BR104YJZ when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03028-BR104YJZ you can contact the distributor directly for product support, shipping queries etc.
Is the 03028-BR104YJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03028-BR104YJZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03028-BR104YJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03028-BR104YJZ often in real-time on the comparison pages.
What if I can't find stock of 03028-BR104YJZ?
You can fill out our help required form which you can use to request a quote for 03028-BR104YJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.