Status: | Unknown |
---|---|
Series: | DSCC 03028 |
RoHS: | Not Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
US defense supply center approved |
Federal stock control number, CAGE CODE 2770A |
Small case size (0603) |
Applications |
---|
Broadband wireless communication |
Satellite communication |
WiFi (802.11) and WiMax (802.16) |
Datasheet |
---|
DSCC 03028 |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Capacitors Rohs Compliant: Yes |Kyocera Avx 03028-BR103AKZC | Newark Electronics |
Where can I find additional details, specifications and documents for a 03028-BR103AKZ-C?
Additional datasheets, footprints and schematics for 03028-BR103AKZ-C are listed on our Part Details page. You can also find images and similar parts to 03028-BR103AKZ-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03028-BR103AKZ-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03028-BR103AKZ-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03028-BR103AKZ-C you can contact the distributor directly for product support, shipping queries etc.
Is the 03028-BR103AKZ-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03028-BR103AKZ-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03028-BR103AKZ-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03028-BR103AKZ-C often in real-time on the comparison pages.
What if I can't find stock of 03028-BR103AKZ-C?
You can fill out our help required form which you can use to request a quote for 03028-BR103AKZ-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.