0302660000 Terminal Blocks & Accessories by Weidmuller

TERMINAL BLOCK, PCB, 10 POSITION, 22-12AWG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 10Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 1.5mm²
Wire Connection Method Screw
Rated Current 15A
RoHS Compliant Yes

Alternative Descriptions

Terminal Block, Pcb, 10 Position, 22-12Awg | Newark Electronics
Conn Terminal Block 10 POS 5.08mm Solder Thru-Hole 15A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0302660000?

Additional datasheets, footprints and schematics for 0302660000 are listed on our Part Details page. You can also find images and similar parts to 0302660000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0302660000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0302660000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0302660000 fall under?

The 0302660000 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 0302660000 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0302660000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0302660000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0302660000 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 0302660000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0302660000 often in real-time on the comparison pages.

What if I can't find stock of 0302660000?

You can fill out our help required form which you can use to request a quote for 0302660000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay