0301CV-100W Part Information

Details for 0301CV-100W by Pro Power

Cable Leads & Connectors>Cable>Cable Management

Part Downloads

Part Specifications

Cable Tie Material Nylon 6.6 (Polyamide 6.6)
Cable Tie Colour Black
Cable Tie Length 100mm
Cable Tie Width 2.5mm
Cable Bundle Diameter Max 25mm
Minimum Loop Tensile Strength 18lb
Cable Tie Type Weather Resistant
Product Range Pro Power - CV Series Cable Ties
SVHC No SVHC (07-Jul-2017)
Accessory Type Cable Tie
Tensile Strength 18lb

Alternative Part Descriptions

  • CABLE TIE, 100MM, PA66, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0301CV-100W?

Additional datasheets, footprints and schematics for 0301CV-100W are listed in our Part Details tab. You can also find the 0301CV-100W image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0301CV-100W in the Pricing & Inventory tab next to part details. You can view 0301CV-100W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0301CV-100W fall under?

The 0301CV-100W is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to 0301CV-100W when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0301CV-100W you can contact the distributor directly for product support, shipping queries etc.

Is the 0301CV-100W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0301CV-100W have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0301CV-100W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0301CV-100W often in real-time on the comparison pages.

What if I can't find stock of 0301CV-100W?

You can fill out our help required form which you can use to request a quote for 0301CV-100W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0301CV-100W

Loading...
Loading Results for 0301CV-100W
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us