0301534 Connectors by Phoenix Contact

ISSBI 10- 8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.62


Distributor Starting From Stock
Logo for RS Americas RS Americas US$8.62
217
Buy Now
Logo for Sager Sager US$10.84
4
Buy Now
Logo for Carlton-Bates Carlton-Bates US$10.99
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

Jumper Bar 10 Pole ISSBI 10-8 Series | Phoenix Contact 0301534 | RS Americas
Terminal Block Tools & Accessories ISSBI 10- 8 | Sager
Jumper, Center, Screw-In, 10 Poles, 8 mm Pitch | Carlton-Bates
JUMPER, ISSBI 10- 8 | Farnell
Issbi 10- 8 |Phoenix Contact 0301534 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0301534?

Additional datasheets, footprints and schematics for 0301534 are listed on our Part Details page. You can also find images and similar parts to 0301534 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0301534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0301534 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0301534 fall under?

The 0301534 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0301534 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0301534 you can contact the distributor directly for product support, shipping queries etc.

Is the 0301534 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0301534 have stock available?

Authorised distributors including RS Americas, Sager, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for 0301534.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0301534 often in real-time on the comparison pages.

What if I can't find stock of 0301534?

You can fill out our help required form which you can use to request a quote for 0301534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay