Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 5.5mm |
---|---|
Blade Length | 60mm |
Overall Length | 157mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
AF Size - Metric | 5.5mm |
Driver Size | 5.5mm |
Handle Length | 97mm |
Handle Type | Kraftform Micro ESD |
Shaft Diameter | 7.8mm |
Nutdriver, 5.5Mm X 60Mm | Newark Electronics |
NUT DRIVER, PRECISION, ESD, 5.5X60MM | element14 |
Where can I find additional details, specifications and documents for a 030151?
Additional datasheets, footprints and schematics for 030151 are listed on our Part Details page. You can also find images and similar parts to 030151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030151 fall under?
The 030151 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 030151 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030151 you can contact the distributor directly for product support, shipping queries etc.
Is the 030151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030151 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 030151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030151 often in real-time on the comparison pages.
What if I can't find stock of 030151?
You can fill out our help required form which you can use to request a quote for 030151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.