Status: | Unknown |
---|---|
Series: | 03006 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | 03006 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3499K |
Thermistor Case Style | SOD-80 |
Thermistor Terminals | SMD |
Operating Temperature Min | -50°C |
No. of Pins | 2 |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Thermistor NTC 1KOhm 10% 2-Pin SOD-80 T/R | Avnet America |
Melf Size 10% Tolerance | Amphenol Advanced Sensors 03006-624-73-G100 | RS Americas |
NTC THERMISTOR, 1KOHM, SOD-80 | Farnell |
Where can I find additional details, specifications and documents for a 03006-624-73-G100?
Additional datasheets, footprints and schematics for 03006-624-73-G100 are listed on our Part Details page. You can also find images and similar parts to 03006-624-73-G100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03006-624-73-G100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03006-624-73-G100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03006-624-73-G100 fall under?
The 03006-624-73-G100 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 03006-624-73-G100 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03006-624-73-G100 you can contact the distributor directly for product support, shipping queries etc.
Is the 03006-624-73-G100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03006-624-73-G100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 03006-624-73-G100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03006-624-73-G100 often in real-time on the comparison pages.
What if I can't find stock of 03006-624-73-G100?
You can fill out our help required form which you can use to request a quote for 03006-624-73-G100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.