03006-29.1K-97-T10 Thermistors by Amphenol

NTC Thermistor

Status: Unknown
Series: 03006 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Newark
Newark
from US$1.12
No stock
Buy Now

Specifications

Zero Power Resistance at 25°C 50kohm
Product Range 03006 Series
Thermistor Mounting SMD
Beta Value (K) 3952K
Thermistor Case Style SOD-80
Thermistor Terminals SMD
Operating Temperature Min -50°C
RoHS Compliant Yes

Alternative Descriptions

Ntc Thermistor | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03006-29.1K-97-T10?

Additional datasheets, footprints and schematics for 03006-29.1K-97-T10 are listed on our Part Details page. You can also find images and similar parts to 03006-29.1K-97-T10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03006-29.1K-97-T10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03006-29.1K-97-T10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03006-29.1K-97-T10 fall under?

The 03006-29.1K-97-T10 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to 03006-29.1K-97-T10 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03006-29.1K-97-T10 you can contact the distributor directly for product support, shipping queries etc.

Is the 03006-29.1K-97-T10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03006-29.1K-97-T10 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 03006-29.1K-97-T10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03006-29.1K-97-T10 often in real-time on the comparison pages.

What if I can't find stock of 03006-29.1K-97-T10?

You can fill out our help required form which you can use to request a quote for 03006-29.1K-97-T10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay