030-9036-000 Part Information
Details for 030-9036-000 by ITT Corporation
Connectors > Circular Connectors & Components > Circular Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.9100 |
5 | 5.4700 |
10 | 5.0500 |
25 | 4.7600 |
50 | 4.7400 |
100 | 4.4600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | KPT/KPS Series |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | MIL-C-26482 Series I Connectors |
Contact Size | 20 |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:KPT/KPS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:MIL-C-26482 Series I Connectors; Contact Size:20RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 030-9036-000?
Additional datasheets, footprints and schematics for 030-9036-000 are listed in our Part Details tab. You can also find the 030-9036-000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-9036-000 in the Pricing & Inventory tab next to part details. You can view 030-9036-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-9036-000 fall under?
The 030-9036-000 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 030-9036-000 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-9036-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-9036-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 030-9036-000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 030-9036-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-9036-000 often in real-time on the comparison pages.
What if I can't find stock of 030-9036-000?
You can fill out our help required form which you can use to request a quote for 030-9036-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.