030-8614-010 Part Information
Details for 030-8614-010 by ITT Corporation
Connectors > Circular Connectors & Components > Circular Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 12.6700 |
5 | 12.4200 |
10 | 12.1600 |
25 | 11.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | CA-B Series |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 4AWG |
Wire Size AWG Min | 4AWG |
For Use With | APD High Power 1-way Series Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Alloy |
Contact Termination | Crimp |
Alternative Part Descriptions
- CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 030-8614-010?
Additional datasheets, footprints and schematics for 030-8614-010 are listed in our Part Details tab. You can also find the 030-8614-010 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-8614-010 in the Pricing & Inventory tab next to part details. You can view 030-8614-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-8614-010 fall under?
The 030-8614-010 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 030-8614-010 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-8614-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-8614-010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 030-8614-010 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 030-8614-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-8614-010 often in real-time on the comparison pages.
What if I can't find stock of 030-8614-010?
You can fill out our help required form which you can use to request a quote for 030-8614-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.