Status: | Unknown |
---|---|
Series: | CA-B Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now | |
PEI-Genesis
from US$0.99
|
38,211
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
20,201
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
10,992
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CA-B Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | ITT Cannon's CA-Bayonet Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Size | 12 |
Contact Termination | Crimp |
Contact PIN Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 030-8588-000?
Additional datasheets, footprints and schematics for 030-8588-000 are listed on our Part Details page. You can also find images and similar parts to 030-8588-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-8588-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030-8588-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-8588-000 fall under?
The 030-8588-000 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 030-8588-000 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-8588-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-8588-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030-8588-000 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, TTI Europe, Avnet America and element14 have stock available or on a lead time for 030-8588-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-8588-000 often in real-time on the comparison pages.
What if I can't find stock of 030-8588-000?
You can fill out our help required form which you can use to request a quote for 030-8588-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.