030-8587-000 Part Information

Details for 030-8587-000 by ITT Corporation

Connectors > Circular Connectors & Components > Circular Connector Contacts

Part Downloads

Part Specifications

Product Range CA-B Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 16AWG
Wire Size AWG Min 18AWG
For Use With ITT Cannon's CA-Bayonet Circular Connectors
Contact Plating Silver Plated Contacts
Contact Material Copper
Contact Size 16
Contact Termination Crimp
RoHS Compliant

Alternative Part Descriptions

  • CONTACT, PIN, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:CA-Bayonet Series Circular Connectors; Contact Size:16 RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 030-8587-000?

Additional datasheets, footprints and schematics for 030-8587-000 are listed in our Part Details tab. You can also find the 030-8587-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 030-8587-000 in the Pricing & Inventory tab next to part details. You can view 030-8587-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 030-8587-000 fall under?

The 030-8587-000 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to 030-8587-000 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 030-8587-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 030-8587-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 030-8587-000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 030-8587-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 030-8587-000 often in real-time on the comparison pages.

What if I can't find stock of 030-8587-000?

You can fill out our help required form which you can use to request a quote for 030-8587-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 030-8587-000

Loading...
Loading Results for 030-8587-000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us