Status: | Unknown |
---|---|
Series: | DL Series |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.12
|
7,513
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
10,611
in stock
|
Buy Now | |
element14
from US$2.14
|
4,076
in stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
3,537
in stock
|
Buy Now | |
PEI-Genesis
from US$1.12
|
1,207
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
333
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | DL Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Current Rating | 5A |
RoHS Compliant | Yes |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 030-2493-001?
Additional datasheets, footprints and schematics for 030-2493-001 are listed on our Part Details page. You can also find images and similar parts to 030-2493-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-2493-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030-2493-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-2493-001 fall under?
The 030-2493-001 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 030-2493-001 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-2493-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-2493-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 030-2493-001 have stock available?
Authorised distributors including Heilind Electronics Asia, Farnell, element14, Heilind Electronics and PEI-Genesis have stock available or on a lead time for 030-2493-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-2493-001 often in real-time on the comparison pages.
What if I can't find stock of 030-2493-001?
You can fill out our help required form which you can use to request a quote for 030-2493-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.