Status: | Unknown |
---|---|
Series: | DL Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
12,030
in stock
|
Buy Now | |
PEI-Genesis
from US$0.41
|
102,504
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
4,670
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
4,659
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,860
in stock
|
Buy Now | |
element14
from US$0.63
|
2,860
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
1,553
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
1,197
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,197
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | DL Series |
---|---|
Contact Plating | Gold over Nickel Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 24AWG |
Contact Termination | Crimp |
For Use With | ZIF Connectors |
Pack Quantity | 100 |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 030-2410-001..?
Additional datasheets, footprints and schematics for 030-2410-001.. are listed on our Part Details page. You can also find images and similar parts to 030-2410-001.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-2410-001.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030-2410-001.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-2410-001.. fall under?
The 030-2410-001.. is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 030-2410-001.. when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-2410-001.. you can contact the distributor directly for product support, shipping queries etc.
Is the 030-2410-001.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030-2410-001.. have stock available?
Authorised distributors including PEI-Genesis, RS, TTI Europe, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 030-2410-001...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-2410-001.. often in real-time on the comparison pages.
What if I can't find stock of 030-2410-001..?
You can fill out our help required form which you can use to request a quote for 030-2410-001.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.