Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Printer Type | Desktop |
---|---|
Printer Interface | RS232 |
Print Resolution | - |
Print Speed | 0.7 lines/sec |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Dots per Line | 144 |
External Depth | 96mm |
External Length / Height | 66mm |
External Width | 113.5mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Voltage Rating V DC | 5V |
Weight | 391g |
PRINTER, IMPACT PANEL, MTD | element14 |
Where can I find additional details, specifications and documents for a 03-AP25-24?
Additional datasheets, footprints and schematics for 03-AP25-24 are listed on our Part Details page. You can also find images and similar parts to 03-AP25-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-AP25-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-AP25-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-AP25-24 fall under?
The 03-AP25-24 is listed under Computer & Office > Computing > Printers & Scanners.
Can I view similar or alternative parts?
You can view similar parts to 03-AP25-24 when available in the Printers & Scanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-AP25-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-AP25-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-AP25-24 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 03-AP25-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-AP25-24 often in real-time on the comparison pages.
What if I can't find stock of 03-AP25-24?
You can fill out our help required form which you can use to request a quote for 03-AP25-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.