Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$6.13
|
37
in stock
|
Buy Now | |
Distrelec
from US$4.74
|
25
in stock
|
Buy Now | |
RS Americas
from US$4.57
|
8
in stock
|
Buy Now | |
element14
from US$6.40
|
3
in stock
|
Buy Now | |
Farnell
from US$6.54
|
3
in stock
|
Buy Now | |
Sorelec
-
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
-
|
Buy Now | |
Sager
from US$4.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | White |
For Use With | EAO 03 Series Pushbutton Switches |
Lens Height | 24mm |
Lens Width | 48mm |
RoHS Compliant | Yes |
White Lens Flat 17.6x37.6 Translucent | Dalroad Norslo |
EAO Switch Lens Rectangular White Translucent Plastic EAO 03 Series | Distrelec |
Accessory, Lens, Flat, Plastic, Rectangle, 18 x 38mm, Translucent, White | EAO 03-901.9 | RS Americas |
LENS, SWITCH, RECTANGULAR, WHITE, FLUSH | element14 |
Lens white flat 17,6x37.6 plastic transl | RS |
Lens, Rectangular, White | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LPB-SNGL MOM LL | Sager |
Druckhaube weiss flach 18x38 Ks transluzent | Boersig |
Where can I find additional details, specifications and documents for a 03-901.9?
Additional datasheets, footprints and schematics for 03-901.9 are listed on our Part Details page. You can also find images and similar parts to 03-901.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-901.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-901.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-901.9 fall under?
The 03-901.9 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 03-901.9 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-901.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-901.9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-901.9 have stock available?
Authorised distributors including Dalroad Norslo, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for 03-901.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-901.9 often in real-time on the comparison pages.
What if I can't find stock of 03-901.9?
You can fill out our help required form which you can use to request a quote for 03-901.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.