Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$6.13
|
111
in stock
|
Buy Now | |
RS Americas
from US$4.49
|
7
in stock
|
Buy Now | |
element14
from US$5.90
|
4
in stock
|
Buy Now | |
Farnell
from US$6.54
|
4
in stock
|
Buy Now | |
Distrelec
from US$4.13
|
1
in stock
|
Buy Now | |
Sorelec
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
-
|
Buy Now | |
Sager
from US$4.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Red |
For Use With | EAO 03 Series Pushbutton Switches |
Lens Height | 24mm |
Lens Width | 48mm |
RoHS Compliant | Yes |
Red Lens Flat 17.6x37.6 Translucent | Dalroad Norslo |
Accessory, Lens, Flat, Plastic, Rectangle, 18 x 38mm, Translucent, Red | EAO 03-901.2 | RS Americas |
LENS, RECTANGULAR, RED | element14 |
EAO Switch Lens Rectangular Red Plastic EAO 03 Series | Distrelec |
Lens red flat 17,6x37.6 plastic transluc | RS |
Switch Lens, Red, 24Mm X 48Mm | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS FLT TLT RED | Sager |
Druckhaube rot flach 18x38 Ks transluzent | Boersig |
Where can I find additional details, specifications and documents for a 03-901.2?
Additional datasheets, footprints and schematics for 03-901.2 are listed on our Part Details page. You can also find images and similar parts to 03-901.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-901.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-901.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-901.2 fall under?
The 03-901.2 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 03-901.2 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-901.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-901.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-901.2 have stock available?
Authorised distributors including Dalroad Norslo, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for 03-901.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-901.2 often in real-time on the comparison pages.
What if I can't find stock of 03-901.2?
You can fill out our help required form which you can use to request a quote for 03-901.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.