Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Internal Diameter | 4.1mm |
---|---|
External Diameter | 7.6mm |
Fastener Material | Stainless Steel |
Thread Size - Metric | - |
Fastener Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 03.64.042?
Additional datasheets, footprints and schematics for 03.64.042 are listed on our Part Details page. You can also find images and similar parts to 03.64.042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03.64.042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03.64.042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03.64.042 fall under?
The 03.64.042 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 03.64.042 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03.64.042 you can contact the distributor directly for product support, shipping queries etc.
Is the 03.64.042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03.64.042 have stock available?
There is no stock from authorised distributors for 03.64.042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03.64.042 often in real-time on the comparison pages.
What if I can't find stock of 03.64.042?
You can fill out our help required form which you can use to request a quote for 03.64.042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.