Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Compliant |
Prices starting from US$59.67
Product Range | 03 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Rectangular |
Contact Current AC Max | 10A |
Contact Voltage VAC | 400V |
IP Rating | IP40 |
RoHS Compliant | Yes |
Illuminated pushbutton mom SA 1DC screw | RS |
EAO Illuminated Pushbutton Switch Actuator, 1CO Momentary Function Black IP40 EAO 03 Series | Distrelec |
Pushbutton Actuator,24 x 36mm,1C, MOMENTARY, LED Illuminative,10A,400VAC/DC, Screw | EAO 03-616.011 | RS Americas |
Switch, Pushbutton, Spdt, 10A, 380V | Newark Electronics |
Pushbutton Switches ESTTWS.RMA11FR | Sager |
SWITCH, MOM 1NO/1NC | Farnell |
Leuchtdrucktasten-Vors.eintlg I SP 1U SCH 24x48 | Boersig |
Where can I find additional details, specifications and documents for a 03-616.011?
Additional datasheets, footprints and schematics for 03-616.011 are listed on our Part Details page. You can also find images and similar parts to 03-616.011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-616.011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-616.011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-616.011 fall under?
The 03-616.011 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 03-616.011 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-616.011 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-616.011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-616.011 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 03-616.011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-616.011 often in real-time on the comparison pages.
What if I can't find stock of 03-616.011?
You can fill out our help required form which you can use to request a quote for 03-616.011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.