03.20.031 Part Information

Details for 03.20.031 by ETTINGER

Fasteners & Mechanical > Fasteners & Fixings > Washers > Locking Washers > Shakeproof Washers

Part Downloads

Part Specifications

Internal Diameter 3.2mm
External Diameter 6.2mm
Fastener Material Steel
Thread Size - Metric -
Fastener Plating Zinc
Product Range -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • LOCK WASHER, STEEL, 3.2MM, 6.2MM; Internal Diameter:3.2mm; External Diameter:6.2mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03.20.031?

Additional datasheets, footprints and schematics for 03.20.031 are listed in our Part Details tab. You can also find the 03.20.031 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03.20.031 in the Pricing & Inventory tab next to part details. You can view 03.20.031 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03.20.031 fall under?

The 03.20.031 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.

Can I view similar or alternative parts?

You can view similar parts to 03.20.031 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03.20.031 you can contact the distributor directly for product support, shipping queries etc.

Is the 03.20.031 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 03.20.031 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 03.20.031.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03.20.031 often in real-time on the comparison pages.

What if I can't find stock of 03.20.031?

You can fill out our help required form which you can use to request a quote for 03.20.031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 03.20.031

Loading...
Loading Results for 03.20.031
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us