Status: | Unknown |
---|---|
Series: | HCS-125 42179 Series |
RoHS: | Unknown |
Product Range | HCS-125 42179 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 8.38mm |
Connector Type | Plug & Socket |
Contact Termination | Crimp |
No. of Contacts | 4Contacts |
125 HCS 125 POWER RCPT /O EAR 4CKT | Heilind Electronics |
125 Hcs 125 Power Rcpt /O Ears 4Ckt/Molex |Molex 03-12-1046 | Newark Electronics |
Conn Housing RCP 4 POS 8.38mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-12-1046?
Additional datasheets, footprints and schematics for 03-12-1046 are listed on our Part Details page. You can also find images and similar parts to 03-12-1046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-12-1046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-12-1046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-12-1046 fall under?
The 03-12-1046 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-12-1046 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-12-1046 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-12-1046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-12-1046 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 03-12-1046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-12-1046 often in real-time on the comparison pages.
What if I can't find stock of 03-12-1046?
You can fill out our help required form which you can use to request a quote for 03-12-1046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.